Win Source Part Number: 1349901-1956001
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: COMBICON CCVA
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 6
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 12A per position
Voltage - IEC: 400 V
Current - UL: 10 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Features: Pick and Place Cap
Package: Tape & Reel
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 140
Mounting Type: Through Hole
Insulation Height: 0.472" (12.00mm)
Contact Tail Length: 0.102" (2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Phoenix Contact
Pluggable Terminal Blocks 6 Pos 5.08mm pitch Through Hole Header
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1349901-1956001 | 1956001 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Product Type | IC Headers | |
| Mounting | Through-Hole; Through Hole | |
| RoHS Compliant | RoHS Compliant | |
| Voltage Rating | 250 volts |