TERM BLOCK HDR 6POS 90DEG 5.08MM
Pluggable Terminal Blocks 6 Pos 5.08mm pitch Through Hole Header
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-9106-ND | 629-1954731 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks 6 Pos 5.08mm pitch Through Hole Header |
| Mounting Options | PCB | Through Hole |
| Termination Options | Solder | |
| Features | Mating Flange | Terminal Plug |
| Approvals | RoHS Compliant | |
| Terminal Block Type | Single Feed Through | Header, Male Pins, Shrouded (4 Side) |