PHOENIX CONTACT USA Pluggable Terminal Blocks 1939950

Description
Phoenix Contact 1939950
Request a Quote Datasheet
Description
Phoenix Contact 1939950
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1761493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761493
Pluggable Terminal Blocks 1761493
Phoenix Contact 1939950

Phoenix Contact 1939950

Supplier's Site
Pluggable Terminal Blocks - 1761182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761182
Pluggable Terminal Blocks 1761182
Phoenix Contact 1939950

Phoenix Contact 1939950

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-6504-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6504-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6504-ND
TERM BLOCK PLUG 6POS STR 3.5MM

TERM BLOCK PLUG 6POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1939950 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1939950
Pluggable Terminal Blocks 1939950
Pluggable Terminal Blocks 6 Pos 3.5mm pitch Plug 26-16AWG Spring

Pluggable Terminal Blocks 6 Pos 3.5mm pitch Plug 26-16AWG Spring

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1761493 277-6504-ND 1939950
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Panel Mount; PCB; Panel mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp; Spring Clamp Push-In
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Ground terminal block - 2001-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - CIFXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details