PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1939426

Description
TERM BLOCK PLUG 3POS STR 7.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 7.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14433-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14433-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14433-ND
TERM BLOCK PLUG 3POS STR 7.5MM

TERM BLOCK PLUG 3POS STR 7.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1939426 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1939426
Pluggable Terminal Blocks 1939426
Pluggable Terminal Blocks 3 Pos 7.5mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 3 Pos 7.5mm pitch Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14433-ND 1939426
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2220.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Through terminal block - 2002-1904 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details