PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1935420

Description
TERM BLK 13POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 13POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1603-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1603-ND
Terminal Blocks - Wire to Board 277-1603-ND
TERM BLK 13POS TOP ENTRY 5MM PCB

TERM BLK 13POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1935420 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1935420
Fixed Terminal Blocks 1935420
Fixed Terminal Blocks PT 1.5/13-5.0-V

Fixed Terminal Blocks PT 1.5/13-5.0-V

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1603-ND 1935420
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 13 13
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIMXX0P6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-16D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Through terminal block - 2000-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers