PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1935381

Description
TERM BLK 9POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 9POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1599-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1599-ND
Terminal Blocks - Wire to Board 277-1599-ND
TERM BLK 9POS TOP ENTRY 5MM PCB

TERM BLK 9POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1935381 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1935381
Fixed Terminal Blocks 1935381
Fixed Terminal Blocks PT 1.5/9-5.0-V

Fixed Terminal Blocks PT 1.5/9-5.0-V

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1599-ND 1935381
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 9 9
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-6302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - CTMXX0P7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details