PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1935307

Description
TERM BLK 16P SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 16P SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1591-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1591-ND
Terminal Blocks - Wire to Board 277-1591-ND
TERM BLK 16P SIDE ENTRY 5MM PCB

TERM BLK 16P SIDE ENTRY 5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 6488989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6488989
Pluggable Terminal Blocks 6488989
Phoenix Contact 1935307

Phoenix Contact 1935307

Supplier's Site
Fixed Terminal Blocks - 1935307 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1935307
Fixed Terminal Blocks 1935307
Fixed Terminal Blocks PT 1.5/16-5.0-H

Fixed Terminal Blocks PT 1.5/16-5.0-H

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1591-ND 6488989 1935307
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB Through hole PCB
Features Interlocking (Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 16 16 16
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Single Row and Tri-Barrier Blocks - FTB-706-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details