PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1935297

Description
TERM BLK 15P SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 15P SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1590-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1590-ND
Terminal Blocks - Wire to Board 277-1590-ND
TERM BLK 15P SIDE ENTRY 5MM PCB

TERM BLK 15P SIDE ENTRY 5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 6488945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6488945
Pluggable Terminal Blocks 6488945
Phoenix Contact 1935297

Phoenix Contact 1935297

Supplier's Site
Fixed Terminal Blocks - 1935297 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1935297
Fixed Terminal Blocks 1935297
Fixed Terminal Blocks PT 1.5/15-5.0-H

Fixed Terminal Blocks PT 1.5/15-5.0-H

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1590-ND 6488945 1935297
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB Through hole PCB
Features Interlocking (Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 15 15 15
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1731624 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminals - Screw Connectors - 36-7690-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers