PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1935268

Description
TERM BLK 12P SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 12P SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1587-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1587-ND
Terminal Blocks - Wire to Board 277-1587-ND
TERM BLK 12P SIDE ENTRY 5MM PCB

TERM BLK 12P SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1935268 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1935268
Fixed Terminal Blocks 1935268
Fixed Terminal Blocks PT 1.5/12-5.0-H

Fixed Terminal Blocks PT 1.5/12-5.0-H

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1587-ND 1935268
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 12 12
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.26 - socket with plate clamp terminals - 9026 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Single Row and Tri-Barrier Blocks - FTB-805-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details