Fixed Terminal Blocks PT 1.5/5-5.0-H
TERM BLK 5POS SIDE ENTRY 5MM PCB
Printed Circuit Terminal Block, 16 A Nominal Current, 250 V Rated Voltage, Screw Connection
VAST STOCK CO., LIMITED | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 1935190 | 277-1580-ND | 70054958 |
Product Name | Fixed Terminal Blocks | Terminal Blocks - Wire to Board | Terminal Block, Printed Circuit; 16 A; 250 V; 5 mm; 5; 5 mm; Soldering Mount |
Mounting Options | PCB | PCB | PCB |
Termination Options | Screw Clamp; Screw | Screw Clamp | |
Approvals | VDE Component Mark; UL 94 V-0 | RoHS Compliant | UL Listing Mark; UL Recognized Component Mark (US and Canadian) |
Terminal Block Type | Fixed Terminal Blocks | Single Feed Through | |
# of Contacts | 5 | 5 |