PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1934997

Description
TERM BLOCK PLUG 15POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 15POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1620-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1620-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1620-ND
TERM BLOCK PLUG 15POS 90DEG 5MM

TERM BLOCK PLUG 15POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1934997 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1934997
Pluggable Terminal Blocks 1934997
Pluggable Terminal Blocks 15 Pos 5mm pitch Plug 26-14 AWG Screw

Pluggable Terminal Blocks 15 Pos 5mm pitch Plug 26-14 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1620-ND 1934997
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 15 15
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Sensor supply terminal block - 2000-5477 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
PCB High-Power Terminal Blocks - OTB-910-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details