PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1929520

Description
TERM BLK 3P SIDE ENT 10.16MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 10.16MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-14422-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-14422-ND
Terminal Blocks - Wire to Board 277-14422-ND
TERM BLK 3P SIDE ENT 10.16MM PCB

TERM BLK 3P SIDE ENT 10.16MM PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1929520
Fixed Terminal Blocks 1929520
Fixed Terminal Blocks MKDSP 10 HV/ 3-10.

Fixed Terminal Blocks MKDSP 10 HV/ 3-10.

Buy Now Datasheet
Terminal Block, Printed Circuit; 57 A; 690 V; 10.16 mm; 3; 10.16 mm; 1.5 mm; M4 - 70055000 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Printed Circuit; 57 A; 690 V; 10.16 mm; 3; 10.16 mm; 1.5 mm; M4
70055000
Terminal Block, Printed Circuit; 57 A; 690 V; 10.16 mm; 3; 10.16 mm; 1.5 mm; M4 70055000
Printed Circuit Terminal Block, Soldering Mount, Screw Type Connection Sturdy housings with an extremely precise pitch. The lateral dovetail guide makes it possible to assemble terminal blocks with any number of positions and without loss of pitch. Has a seperate test connection. Polyamide Insulating Material Voltage: 300, Amps: 57, AWG: 20-6 Screw Connection Blocks

Printed Circuit Terminal Block, Soldering Mount, Screw Type Connection
Sturdy housings with an extremely precise pitch.
The lateral dovetail guide makes it possible to assemble terminal blocks with any number of positions and without loss of pitch. Has a seperate test connection.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 57, AWG: 20-6
  • Screw Connection Blocks
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-14422-ND 1929520 70055000
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Printed Circuit; 57 A; 690 V; 10.16 mm; 3; 10.16 mm; 1.5 mm; M4
Mounting Options PCB PCB PCB
Features Interlocking (Side)
# of Contacts 3 3
Contacts Pitch 10.16 mm (0.40 inches) 10.16 mm (0.40 inches)
Orientation 180° Straight 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2974 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block, Pcb, 3 Position, 26-6Awg; Pitch Spacing Blockmaster Electronics - 12P6767 - Newark, An Avnet Company
Specs
North American 26 to 6 AWG
Voltage Rating 300 volts
Current Rating 65 amps
View Details