PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1926882

Description
TERM BLOCK PLUG 13POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 13POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1926882-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1926882-ND
Terminal Blocks - Headers, Plugs and Sockets 1926882-ND
TERM BLOCK PLUG 13POS STR 3.81MM

TERM BLOCK PLUG 13POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1926882 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1926882
Pluggable Terminal Blocks 1926882
Pluggable Terminal Blocks FRONT-MC 1 5/ 13-ST-3 81 BK

Pluggable Terminal Blocks FRONT-MC 1 5/ 13-ST-3 81 BK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1926882-ND 1926882
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1444336 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Block, Barrier, 4 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6807 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details