PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1925867

Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6891-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6891-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6891-ND
TERM BLOCK PLUG 2POS STR 5.08MM

TERM BLOCK PLUG 2POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1925867 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1925867
Pluggable Terminal Blocks 1925867
Pluggable Terminal Blocks 2 Pos 5.08mm Invert Plug 24-12AWG Spring

Pluggable Terminal Blocks 2 Pos 5.08mm Invert Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6891-ND 1925867
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Locking Ramp
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2866.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/6-D
North American 18 AWG
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Double-deck terminal block - Through terminal block - 2002-2403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 93.52 - socket with screwless terminals - 9352 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); EAC-1, CE-2, cRUus, ukca, IMQ-grande, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details