TERM BLOCK PLUG 12POS STR 5.08MM
Pluggable Terminal Blocks 12 Pos 5.08mm pitch Plug 24-12AWG Spring
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-9069-ND | 1925799 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | Push-In |
| Features | Terminal Plug; Latch Lock, Retention Latches (Non-Wire Side) | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |