PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1925692

Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6748-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6748-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6748-ND
TERM BLOCK PLUG 2POS STR 5.08MM

TERM BLOCK PLUG 2POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1925692 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1925692
Pluggable Terminal Blocks 1925692
Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6748-ND 1925692
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Latch Lock, Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2869.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details
Disconnect terminal block - 2002-1771 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details