PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets 1924088

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTB Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTB Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTB Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Series: COMBICON MSTB
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.200" (5.08mm)

Buy Now Datasheet
Pluggable Terminal Blocks - 1924088 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1924088
Pluggable Terminal Blocks 1924088
Pluggable Terminal Blocks 2 Pos 5.08mm pitch Through Hole Header

Pluggable Terminal Blocks 2 Pos 5.08mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1924088
Product Name Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D09S23B6GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
3+3 Pos. Female DIL Cable Housing, Screw-Lok - G125-2240696F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
.032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details