DIN Rail Terminal Blocks UK 5-TWIN BU 6.2mm TWIN BLUE
TB,width: 6.2 mm,blue - Terminal Blocks & DIN Rail Terminals - Non-Fused DIN Rail Terminals
CONN TERM BLK FEED THRU 10-30AWG
Terminal Block, AWG: 30-10, Blue
VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 1923047 | 7767889 | 277-3672-ND | 70169207 |
Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block, AWG: 30-10, Blue | |
Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp | Screw Clamp |
Approvals | VDE Component Mark; UL 94 V-2 | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | ||
Terminal Block Type | DIN Rail Terminal Blocks | Non-Fused DIN Rail Terminals | Single Feed Through | Dual level |
# of Contacts | 3 | |||
North American | 24 to 12 AWG | 12 to 24 AWG | 10 to 30 AWG | 12 to 24 AWG |