CONN TERM BLK FEED THRU 10-30AWG
TERMINAL BLOCK, DIN RAIL, 3POS, 10AWG; No. of Positions:3Positions
Terminal Block, AWG: 30-10, Gray
DIN Rail Terminal Blocks UK 5-TWIN
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2415983 | 277-3272-ND | 94X3332 | 70169206 | 1923021 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 3Pos, 10Awg; No. Of Positions Phoenix Contact | Terminal Block, AWG: 30-10, Gray | DIN Rail Terminal Blocks |
| Approvals | RoHS Compliant | RoHS Compliant | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-2 | |
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | ||
| Terminal Block Type | Single Feed Through | Dual level | DIN Rail Terminal Blocks | ||
| North American | 10 to 30 AWG | 30 to 10 AWG | 12 to 24 AWG | 24 to 12 AWG | |
| International | 0.20 to 4.00 mm2 |