PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1913549

Description
TERM BLOCK PLUG 6POS STR 10.16MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 10.16MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1833-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1833-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1833-ND
TERM BLOCK PLUG 6POS STR 10.16MM

TERM BLOCK PLUG 6POS STR 10.16MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1913549 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1913549
Pluggable Terminal Blocks 1913549
Pluggable Terminal Blocks 6 Pos 10.16mm pitch Plug 18-8 AWG Screw

Pluggable Terminal Blocks 6 Pos 10.16mm pitch Plug 18-8 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1833-ND 1913549
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CCFXX0V5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers