PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1911855

Description
TERM BLOCK PLUG 2POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14353-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14353-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14353-ND
TERM BLOCK PLUG 2POS STR 5MM

TERM BLOCK PLUG 2POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1911855 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1911855
Pluggable Terminal Blocks 1911855
Pluggable Terminal Blocks 2 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 2 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet
Pcb Connector, Mstb 2,5 Hc/ 2-St Rohs Compliant Phoenix Contact - 62AK2036 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Connector, Mstb 2,5 Hc/ 2-St Rohs Compliant Phoenix Contact
62AK2036
Pcb Connector, Mstb 2,5 Hc/ 2-St Rohs Compliant Phoenix Contact 62AK2036
PCB CONNECTOR, MSTB 2,5 HC/ 2-ST ROHS COMPLIANT: YES

PCB CONNECTOR, MSTB 2,5 HC/ 2-ST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-14353-ND 1911855 62AK2036
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pcb Connector, Mstb 2,5 Hc/ 2-St Rohs Compliant Phoenix Contact
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.008 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2671 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details