PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1904147

Description
TERM BLK 2P SIDE ENT 9.53MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 9.53MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-14338-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-14338-ND
Terminal Blocks - Wire to Board 277-14338-ND
TERM BLK 2P SIDE ENT 9.53MM PCB

TERM BLK 2P SIDE ENT 9.53MM PCB

Buy Now Datasheet
Fixed Terminal Blocks MKDSV 5 HV/2-9.52 - 629-1904147 - Utmel Electronic Limited
Hong Kong, China
Fixed Terminal Blocks MKDSV 5 HV/2-9.52
629-1904147
Fixed Terminal Blocks MKDSV 5 HV/2-9.52 629-1904147
Fixed Terminal Blocks MKDSV 5 HV/2-9.52

Fixed Terminal Blocks MKDSV 5 HV/2-9.52

Supplier's Site
Fixed Terminal Blocks - 1904147 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1904147
Fixed Terminal Blocks 1904147
Fixed Terminal Blocks MKDSV 5 HV/2-9.52

Fixed Terminal Blocks MKDSV 5 HV/2-9.52

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-14338-ND 629-1904147 1904147
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks MKDSV 5 HV/2-9.52 Fixed Terminal Blocks
Mounting Options PCB Through Hole
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 2 2
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches) 9.52 mm (0.37 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Tubular Screw Clamp Plug - 30.308 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details