PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1900808

Description
TERM BLOCK PLUG 5POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6848-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6848-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6848-ND
TERM BLOCK PLUG 5POS STR 5.08MM

TERM BLOCK PLUG 5POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1900808 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1900808
Pluggable Terminal Blocks 1900808
Pluggable Terminal Blocks 5 Pos 5.08mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 5 Pos 5.08mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6848-ND 1900808
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB High-Power Terminal Blocks - OULP-947-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark
View Details
Fuse terminal block - 2002-1914/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details