PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1891069

Description
TERM BLK 2P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-14295-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-14295-ND
Terminal Blocks - Wire to Board 277-14295-ND
TERM BLK 2P TOP ENTRY 3.5MM PCB

TERM BLK 2P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Standard Terminal Blocks - 6998647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
6998647
Standard Terminal Blocks 6998647
Phoenix Contact 1891069

Phoenix Contact 1891069

Supplier's Site
Fixed Terminal Blocks - 1891069 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1891069
Fixed Terminal Blocks 1891069
Fixed Terminal Blocks 2P 3.5mm 180DEG

Fixed Terminal Blocks 2P 3.5mm 180DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-14295-ND 6998647 1891069
Product Name Terminal Blocks - Wire to Board Standard Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB Through hole
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers