PHOENIX CONTACT USA Pluggable Terminal Blocks 1881590

Description
Phoenix Contact 1881590
Request a Quote Datasheet
Description
Phoenix Contact 1881590
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 3579622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
3579622
Pluggable Terminal Blocks 3579622
Phoenix Contact 1881590

Phoenix Contact 1881590

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1456-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1456-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1456-ND
TERM BLOCK HDR 6POS VERT 2.5MM

TERM BLOCK HDR 6POS VERT 2.5MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 3579622 277-1456-ND
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets
Termination Options Solder Solder
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 6 6
Contacts Pitch 2.50 mm (0.10 inches) 2.49 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986484-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details