PHOENIX CONTACT USA Pluggable Terminal Blocks 1881367

Description
Phoenix Contact 1881367
Request a Quote Datasheet
Description
Phoenix Contact 1881367
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 3579515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
3579515
Pluggable Terminal Blocks 3579515
Phoenix Contact 1881367

Phoenix Contact 1881367

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1434-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1434-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1434-ND
TERM BLOCK PLUG 6POS STR 2.5MM

TERM BLOCK PLUG 6POS STR 2.5MM

Buy Now Datasheet
Terminal Block Plug; 4 A; 125 V; 2.50 mm; 28 to 20 AWG; 6; 2.50 kV; 80 V; PA - 70054698 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block Plug; 4 A; 125 V; 2.50 mm; 28 to 20 AWG; 6; 2.50 kV; 80 V; PA
70054698
Terminal Block Plug; 4 A; 125 V; 2.50 mm; 28 to 20 AWG; 6; 2.50 kV; 80 V; PA 70054698
Polyamide Insulating Material Voltage: 125, Amps: 4, AWG: 28-20 Spring-Cage Plug Suitable for Use in Miniature Modules with a High-Contact Density Plug-In Direction Parallel to the Conductor Axis

Polyamide Insulating Material
Voltage: 125, Amps: 4, AWG: 28-20
Spring-Cage Plug
Suitable for Use in Miniature Modules with a High-Contact Density
Plug-In Direction Parallel to the Conductor Axis

Supplier's Site
Pluggable Terminal Blocks - 1881367 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1881367
Pluggable Terminal Blocks 1881367
Pluggable Terminal Blocks 6 Pos 2.5mm pitch Plug 26-20AWG Spring

Pluggable Terminal Blocks 6 Pos 2.5mm pitch Plug 26-20AWG Spring

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3579515 277-1434-ND 70054698 1881367
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block Plug; 4 A; 125 V; 2.50 mm; 28 to 20 AWG; 6; 2.50 kV; 80 V; PA Pluggable Terminal Blocks
Mounting Options Cable mount Free Hanging (In-Line) PCB
Termination Options Spring Clamp; Spring cage Screw Clamp; Spring Clamp Spring Clamp Push-In
Features Terminal Plug Terminal Plug Terminal Plug
# of Contacts 6 6 6
Contacts Pitch 2.50 mm (0.10 inches) 2.49 mm (0.10 inches) 2.50 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546685-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 23
View Details
3 suppliers
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 96.04 - socket with screw (box clamp) terminals - 9604 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details