PHOENIX CONTACT USA Headers, Plugs and Sockets 1881341

Description
"4 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"4 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1432-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1432-ND
Headers, Plugs and Sockets 277-1432-ND
"4 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
4A Electronic Connector
370-1881341
4A Electronic Connector 370-1881341
4 Pos Terminal Block, 4A, 80VDC, 2.5mm Pitch, Screwless Product overview: 1881341 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1881341 can be used for catalog matching and distributor lookup.

4 Pos Terminal Block, 4A, 80VDC, 2.5mm Pitch, Screwless Product overview: 1881341 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1881341 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332307-1881341 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332307-1881341
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332307-1881341
Manufacturer: Phoenix Contact Win Source Part Number: 1332307-1881341 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.098" (2.50mm) Plug Wire Entry: 180° Termination Style: Screwless - Leg Spring, Push-In Spring Current - IEC: 4A Voltage - IEC: 320 V Current - UL: 4 A Voltage - UL: 125 V Wire Gauge or Range - AWG: 20-28 AWG Wire Gauge or Range - mm2: 0.14-0.5mm² Color: Green Contact Mating Finish: Tin Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Insulation Height: 0.463" (11.76mm) Wire Strip Length: 8mm ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 277-1432,FK-MC 0.5/4-ST-2.5,FK-MC0. 5/4-ST-2.5 RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332307-1881341
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.098" (2.50mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Leg Spring, Push-In Spring
Current - IEC: 4A
Voltage - IEC: 320 V
Current - UL: 4 A
Voltage - UL: 125 V
Wire Gauge or Range - AWG: 20-28 AWG
Wire Gauge or Range - mm2: 0.14-0.5mm²
Color: Green
Contact Mating Finish: Tin
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Insulation Height: 0.463" (11.76mm)
Wire Strip Length: 8mm
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: 277-1432,FK-MC 0.5/4-ST-2.5,FK-MC0.5/4-ST-2.5
RoHS Status: RoHS Compliant

Buy Now Datasheet
Headers, Plugs and Sockets - 1881341 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1881341
Headers, Plugs and Sockets 1881341
TERM BLOCK PLUG 4POS STR 2.5MM

TERM BLOCK PLUG 4POS STR 2.5MM

Supplier's Site Datasheet
Fk-Mc 0 5/ 4-St-2 5 Phoenix Contact - 15X1752 - Newark, An Avnet Company
Chicago, IL, United States
Fk-Mc 0 5/ 4-St-2 5 Phoenix Contact
15X1752
Fk-Mc 0 5/ 4-St-2 5 Phoenix Contact 15X1752
FK-MC 0 5/ 4-ST-2 5

FK-MC 0 5/ 4-ST-2 5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1432-ND 370-1881341 1332307-1881341 1881341 15X1752
Product Name Headers, Plugs and Sockets 4A Electronic Connector Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Headers, Plugs and Sockets Fk-Mc 0 5/ 4-St-2 5 Phoenix Contact
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 4.0 amps 4.0 amps 4.0 amps
Contact Size (AWG) 20 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip Insulator - 9272 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
BNC (M) St. Connector For LMR400/HLF400 Cable - ET-BMS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details