PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1878037

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 4 Pitch: 0.197" (5.00mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Insulation Height: 0.591" (15.00mm)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 4 Pitch: 0.197" (5.00mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Insulation Height: 0.591" (15.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 4 Pitch: 0.197" (5.00mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line) Insulation Height: 0.591" (15.00mm)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Number of Positions: 4
Pitch: 0.197" (5.00mm)
Termination Style: Screw - Rising Cage Clamp
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.591" (15.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Conn, Header, 10Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK3788 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details