TERM BLOCK PLUG 4POS STR 5MM
Enclosure Accessory, Plug, MSTBT 2, 5/ 4-STKMGY RoHS Compliant: Yes
Pluggable Terminal Blocks 4 Pos 5mm pitch Plug 24-12 AWG Screw
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2415978 | 277-11006-ND | 93K2683 | 1878037 |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Enclosure Accessory, Plug, Mstbt 2, 5/ 4-Stkmgy Rohs Compliant Phoenix Contact | Pluggable Terminal Blocks |
| Mounting Options | PCB | Free Hanging (In-Line) | ||
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant | |
| # of Contacts | 4 | 4 | 4 | |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) | |
| Body Material | Polyamide | Polyamide (PA), Nylon |