PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1875441

Description
TERM BLOCK HDR 4POS VERT 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 4POS VERT 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6337-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6337-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6337-ND
TERM BLOCK HDR 4POS VERT 3.81MM

TERM BLOCK HDR 4POS VERT 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1875441 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1875441
Pluggable Terminal Blocks 1875441
Pluggable Terminal Blocks 4 Pos 3.81mm pitch Thru Hole Invert Hdr

Pluggable Terminal Blocks 4 Pos 3.81mm pitch Thru Hole Invert Hdr

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6337-ND 1875441
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Solder Through Hole
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Triple-deck terminal block - Through terminal block - 2000-3201 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block, Pcb, 2 Position, 20-2Awg; Pitch Spacing Blockmaster Electronics - 12P6768 - Newark, An Avnet Company
Specs
North American 20 to 2 AWG
Voltage Rating 600 volts
Current Rating 125 amps
View Details