Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1875302

Description
Pluggable Terminal Blocks 12 Pos 7.62mm pitch Plug 24-12 AWG Screw
Datasheet
Description
Pluggable Terminal Blocks 12 Pos 7.62mm pitch Plug 24-12 AWG Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1875302 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1875302
Pluggable Terminal Blocks 1875302
Pluggable Terminal Blocks 12 Pos 7.62mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 12 Pos 7.62mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1875302
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; C-UR-US, VDE
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Block, Pcb, 3 Position, 26-6Awg; Pitch Spacing Blockmaster Electronics - 12P6767 - Newark, An Avnet Company
Specs
North American 26 to 6 AWG
Voltage Rating 300 volts
Current Rating 65 amps
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details