PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1873304

Description
TERM BLOCK PLUG 12POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6756-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6756-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6756-ND
TERM BLOCK PLUG 12POS STR 5.08MM

TERM BLOCK PLUG 12POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1761161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761161
Pluggable Terminal Blocks 1761161
Phoenix Contact 1873304

Phoenix Contact 1873304

Supplier's Site
Pluggable Terminal Blocks - 1761495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761495
Pluggable Terminal Blocks 1761495
Phoenix Contact 1873304

Phoenix Contact 1873304

Supplier's Site
Pluggable Terminal Blocks - 1873304 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1873304
Pluggable Terminal Blocks 1873304
Pluggable Terminal Blocks 12 Pos 5.08mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 12 Pos 5.08mm pitch Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6756-ND 1761161 1873304
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Panel Mount; PCB; Panel mount
Termination Options Screw Clamp; Spring Clamp Screw Clamp; Screw Push-In
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Tubular Screw Clamp Plug - 30.332 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks - 1468344 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Carrier terminal block for modules and plugs - 2002-1761 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers