TERM BLOCK PLUG 6POS STR 5.08MM
Pluggable Terminal Blocks 6 Pos 5.08mm pitch Plug 24-12AWG Spring
CLASSIC COMBICON FKC 2,5 5.08mm pitch plug-in terminal block connectors with a 0.2 - 2.5mm² push-in spring cage connection for fast conductor connection. These CLASSIC COMBICON FKC 2,5 5.08mm pitch plug-in cable mount terminal block connectors have two test connections that accommodate 2mm diameter test pins or 2.3mm diameter test plugs. This range of CLASSIC COMBICON FKC 5.08mm plug-in terminal block connectors can be used with the MSTB 2,5 range. Stock number 804-5008 and 804-5216 have a screw mounting flange. Stock numbers with part number prefix 1792 & 1810 have retention latches and ejectors. For screwdriver see stock number 390-9641. For marker cards see stock numbers 804-0961, 437-3598 and 437-3605
Number of Contacts = 6
Pitch = 5.08mm
Number of Rows = 1
Mounting Type = Cable Mount
Gender = Female
Termination Method = Push In
Type = Plug
Current Rating = 12A
Body Orientation = Straight
Colour = Green
Phoenix Contacts Spring Cage Plug Connector
Features
DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 277-1345-ND | 1873090 | 7802787 | 70055421 |
Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | PCB Terminal Block, Spring Cage, Plug, 5.08mm pitch, 6 Positions | |
Mounting Options | Free Hanging (In-Line) | PCB | PCB | |
Termination Options | Screw Clamp; Spring Clamp | Push-In | Push In | |
Features | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | ||
Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | ||
Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |