PHOENIX CONTACT USA Pluggable Terminal Blocks 1873074

Description
Phoenix Contact 1873074
Request a Quote Datasheet
Description
Phoenix Contact 1873074
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 7802783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7802783
Pluggable Terminal Blocks 7802783
Phoenix Contact 1873074

Phoenix Contact 1873074

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1343-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1343-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1343-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1873074 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1873074
Pluggable Terminal Blocks 1873074
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12AWG Spring

Buy Now Datasheet
PCB Terminal Block, Spring Cage, Plug, 5.08mm pitch, 4 Positions - 70055419 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB Terminal Block, Spring Cage, Plug, 5.08mm pitch, 4 Positions
70055419
PCB Terminal Block, Spring Cage, Plug, 5.08mm pitch, 4 Positions 70055419
Phoenix Contacts Spring Cage Plug Connector Features Fast Conductor Connection Through Push-In Direct Plug-In Method Can Be Combined with the MSTB 2.5 Range Contacting of Solid or Stranded Conductors with a Ferrule without Operating the Opening Lever Directly in the Terminal Point Two Test Point Connections

Phoenix Contacts Spring Cage Plug Connector
Features

  • Fast Conductor Connection Through Push-In Direct Plug-In Method
  • Can Be Combined with the MSTB 2.5 Range
  • Contacting of Solid or Stranded Conductors with a Ferrule without Operating the Opening Lever Directly in the Terminal Point
  • Two Test Point Connections
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7802783 277-1343-ND 1873074 70055419
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks PCB Terminal Block, Spring Cage, Plug, 5.08mm pitch, 4 Positions
Mounting Options Cable mount Free Hanging (In-Line) PCB
Termination Options Screw Clamp; Screw Screw Clamp; Spring Clamp Push-In
Features Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986722-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers
Thru-Hole Turret Terminal Board - 15506 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 10
Body Material Glass Epoxy
View Details
2 suppliers
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 97.12 - PCB socket - 9712 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details