PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1869101

Description
TERM BLOCK 6POS 55DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 6POS 55DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6485-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6485-ND
Terminal Blocks - Wire to Board 277-6485-ND
TERM BLOCK 6POS 55DEG 5MM PCB

TERM BLOCK 6POS 55DEG 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1869101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1869101
Fixed Terminal Blocks 1869101
Fixed Terminal Blocks 6P 5mm 145DEG

Fixed Terminal Blocks 6P 5mm 145DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6485-ND 1869101
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 6 6
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 55° (125°) Angle with Board 55 deg
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.95 - Screw terminal (Box clamp) socket - 9595 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6785 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details