PHOENIX CONTACT USA PCB Terminal Blocks 1864477

Description
Phoenix Contact 1864477
Request a Quote Datasheet
Description
Phoenix Contact 1864477
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1511479 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511479
PCB Terminal Blocks 1511479
Phoenix Contact 1864477

Phoenix Contact 1864477

Supplier's Site
PCB Terminal Blocks - 1511381 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511381
PCB Terminal Blocks 1511381
Phoenix Contact 1864477

Phoenix Contact 1864477

Supplier's Site
Terminal Blocks - Wire to Board - 277-12203-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12203-ND
Terminal Blocks - Wire to Board 277-12203-ND
TERM BLOCK 6POS 45DEG 5MM PCB

TERM BLOCK 6POS 45DEG 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1864477 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1864477
Fixed Terminal Blocks 1864477
Fixed Terminal Blocks SPTAF 1/ 6-5,0-LL

Fixed Terminal Blocks SPTAF 1/ 6-5,0-LL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1511479 277-12203-ND 1864477
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 6 6 6
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 45 Degree Entry; Angled 45 Degree Entry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444347 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7767-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers