PCB CONNECTOR, MCVW 1,5/ 3-STF-3,5 ROHS COMPLIANT: YES
Pluggable Terminal Blocks 3 Pos 3.5mm pitch Plug 28-16 AWG Screw
Pluggable Terminal Blocks 3 Pos 3.5mm pitch Plug 28-16 AWG Screw
| Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 90AJ7501 | 629-1863013 | 1863013 |
| Product Name | Pcb Connector, Mcvw 1,5/ 3-Stf-3,5 Rohs Compliant Phoenix Contact | Pluggable Terminal Blocks 3 Pos 3.5mm pitch Plug 28-16 AWG Screw | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp; Screw, Socket | Screw Clamp; Screw | |
| Features | Terminal Plug | ||
| Terminal Block Type | Plug, Female Sockets | Pluggable Terminal Blocks | |
| Contacts Pitch | 3.51 mm (0.14 inches) | 3.50 mm (0.14 inches) |