PHOENIX CONTACT USA PCB Terminal Blocks 1862547

Description
Phoenix Contact 1862547
Request a Quote Datasheet
Description
Phoenix Contact 1862547
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1511358 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511358
PCB Terminal Blocks 1511358
Phoenix Contact 1862547

Phoenix Contact 1862547

Supplier's Site
PCB Terminal Blocks - 1511454 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511454
PCB Terminal Blocks 1511454
Phoenix Contact 1862547

Phoenix Contact 1862547

Supplier's Site
Terminal Blocks - Wire to Board - 277-12182-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12182-ND
Terminal Blocks - Wire to Board 277-12182-ND
TERM BLOCK 15POS 45DEG 5MM PCB

TERM BLOCK 15POS 45DEG 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1862547 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1862547
Fixed Terminal Blocks 1862547
Fixed Terminal Blocks SPTAF 1/15-5,0-EL

Fixed Terminal Blocks SPTAF 1/15-5,0-EL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1511358 277-12182-ND 1862547
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 15 15 15
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 45 Degree Entry; Angled 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-12D2-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSQXX0M2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Terminal Block Type Power Distribution Blocks; PCB Terminal Blocks
View Details
DIN Rail Terminal Blocks - 2787718 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers