PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1862288

Description
TERM BLOCK 3POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12140-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12140-ND
Terminal Blocks - Wire to Board 277-12140-ND
TERM BLOCK 3POS 45DEG 5MM PCB

TERM BLOCK 3POS 45DEG 5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1744606 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1744606
PCB Terminal Blocks 1744606
Phoenix Contact 1862288

Phoenix Contact 1862288

Supplier's Site
PCB Terminal Blocks - 1744591 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1744591
PCB Terminal Blocks 1744591
Phoenix Contact 1862288

Phoenix Contact 1862288

Supplier's Site
Fixed Terminal Blocks - 1862288 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1862288
Fixed Terminal Blocks 1862288
Fixed Terminal Blocks SPTAF 1/ 3-5,0-IL

Fixed Terminal Blocks SPTAF 1/ 3-5,0-IL

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-12140-ND 1744606 1862288
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole
Features Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.018 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Pluggable Terminal Blocks - CVFXX0R1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details