PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1862220

Description
TERM BLOCK 16POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 16POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12138-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12138-ND
Terminal Blocks - Wire to Board 277-12138-ND
TERM BLOCK 16POS 45DEG 3.5MM PCB

TERM BLOCK 16POS 45DEG 3.5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1511443 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511443
PCB Terminal Blocks 1511443
Phoenix Contact 1862220

Phoenix Contact 1862220

Supplier's Site
PCB Terminal Blocks - 1511324 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511324
PCB Terminal Blocks 1511324
Phoenix Contact 1862220

Phoenix Contact 1862220

Supplier's Site
Fixed Terminal Blocks - 1862220 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1862220
Fixed Terminal Blocks 1862220
Fixed Terminal Blocks SPTAF 1/16-3,5-IL

Fixed Terminal Blocks SPTAF 1/16-3,5-IL

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-12138-ND 1511443 1511324 1862220
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB; Through hole
Features Interlocking (Side)
# of Contacts 16 16 16 16
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry 45 Degree Entry; Angled 45 Degree Entry; Angled Straight
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
PCB Terminal Blocks with Wire Guard - MCM010M1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details