PHOENIX CONTACT USA Pluggable Terminal Blocks 1861073

Description
Pluggable Terminal Blocks 4 Pos 5mm pitch Through Hole Header
Datasheet
Description
Pluggable Terminal Blocks 4 Pos 5mm pitch Through Hole Header
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1861073 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1861073
Pluggable Terminal Blocks 1861073
Pluggable Terminal Blocks 4 Pos 5mm pitch Through Hole Header

Pluggable Terminal Blocks 4 Pos 5mm pitch Through Hole Header

Buy Now Datasheet
Terminal Block, R/a Header, 4Pos, 12A; Gender Phoenix Contact - 82AH2561 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 4Pos, 12A; Gender Phoenix Contact
82AH2561
Terminal Block, R/a Header, 4Pos, 12A; Gender Phoenix Contact 82AH2561
TERMINAL BLOCK, R/A HEADER, 4POS, 12A; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:COMBICON MSTBO Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 4POS, 12A; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:12A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:COMBICON MSTBO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1861073 82AH2561
Product Name Pluggable Terminal Blocks Terminal Block, R/a Header, 4Pos, 12A; Gender Phoenix Contact
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 250 volts 400 volts
Current Rating 12 amps 12 amps
Number of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
DDR4 - 10145891-0321K11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Headers & Wire Housings - G125-MS11005L1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details