PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1857883

Description
TERM BLOCK PLUG 2POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5750-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5750-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5750-ND
TERM BLOCK PLUG 2POS STR 3.81MM

TERM BLOCK PLUG 2POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8042406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8042406
Pluggable Terminal Blocks 8042406
Phoenix Contact 1857883

Phoenix Contact 1857883

Supplier's Site
Pluggable Terminal Blocks - 1703904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703904
Pluggable Terminal Blocks 1703904
Phoenix Contact 1857883

Phoenix Contact 1857883

Supplier's Site
Pluggable Terminal Blocks - 1857883 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1857883
Pluggable Terminal Blocks 1857883
Pluggable Terminal Blocks 2 Pos 3.81mm Invert Plug 28-16AWG Screw

Pluggable Terminal Blocks 2 Pos 3.81mm Invert Plug 28-16AWG Screw

Buy Now Datasheet
Plug component, Nominal current: 8 A, Pitch: 3.81 mm, 2 position - 70055391 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug component, Nominal current: 8 A, Pitch: 3.81 mm, 2 position
70055391
Plug component, Nominal current: 8 A, Pitch: 3.81 mm, 2 position 70055391
Plug component, Nominal current: 8 A, Pitch: 3.81 mm, 2 position

Plug component, Nominal current: 8 A, Pitch: 3.81 mm, 2 position

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5750-ND 8042406 1857883 70055391
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Plug component, Nominal current: 8 A, Pitch: 3.81 mm, 2 position
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-14D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details