PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1856171

Description
TERM BLK 2P SIDE ENT 17.48MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 17.48MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1856171-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1856171-ND
Terminal Blocks - Wire to Board 1856171-ND
TERM BLK 2P SIDE ENT 17.48MM PCB

TERM BLK 2P SIDE ENT 17.48MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1856171 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1856171
Fixed Terminal Blocks 1856171
Fixed Terminal Blocks MKDSP 50/2-17.5-F FLANGED BASE

Fixed Terminal Blocks MKDSP 50/2-17.5-F FLANGED BASE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1856171-ND 1856171
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB Panel Mount
Features Mounting Flange
# of Contacts 2 2
Contacts Pitch 17.48 mm (0.69 inches) 17.50 mm (0.69 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-24D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Single Row and Tri-Barrier Blocks - HD-338-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Through terminal block - 2000-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers