PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1856142

Description
TERM BLK 4P SIDE ENT 17.48MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENT 17.48MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10362-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10362-ND
Terminal Blocks - Wire to Board 277-10362-ND
TERM BLK 4P SIDE ENT 17.48MM PCB

TERM BLK 4P SIDE ENT 17.48MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1856142 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1856142
Fixed Terminal Blocks 1856142
Fixed Terminal Blocks MKDSP 50/4-17.5

Fixed Terminal Blocks MKDSP 50/4-17.5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10362-ND 1856142
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4
Contacts Pitch 17.48 mm (0.69 inches) 17.50 mm (0.69 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1468347 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminals - Screw Connectors - 36-7689-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-09D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers