PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1856139

Description
TERM BLK 3P SIDE ENT 17.48MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 17.48MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10360-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10360-ND
Terminal Blocks - Wire to Board 277-10360-ND
TERM BLK 3P SIDE ENT 17.48MM PCB

TERM BLK 3P SIDE ENT 17.48MM PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1856139
Fixed Terminal Blocks 1856139
Fixed Terminal Blocks MKDSP 50/3-17.5

Fixed Terminal Blocks MKDSP 50/3-17.5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10360-ND 1856139
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 3 3
Contacts Pitch 17.48 mm (0.69 inches) 17.50 mm (0.69 inches)
Orientation 180° Straight
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.205 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Shield terminal block - 2002-6308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers