Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1852406

Description
Pluggable Terminal Blocks 6 Pos 3.81mm pitch Plug 24-18 AWG Crimp
Datasheet
Description
Pluggable Terminal Blocks 6 Pos 3.81mm pitch Plug 24-18 AWG Crimp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1852406 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1852406
Pluggable Terminal Blocks 1852406
Pluggable Terminal Blocks 6 Pos 3.81mm pitch Plug 24-18 AWG Crimp

Pluggable Terminal Blocks 6 Pos 3.81mm pitch Plug 24-18 AWG Crimp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1852406
Product Name Pluggable Terminal Blocks
Termination Options Crimp
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.103 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details