Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1852370

Description
Pluggable Terminal Blocks 3 Pos 3.81mm pitch Plug 24-18 AWG Crimp
Datasheet
Description
Pluggable Terminal Blocks 3 Pos 3.81mm pitch Plug 24-18 AWG Crimp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1852370 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1852370
Pluggable Terminal Blocks 1852370
Pluggable Terminal Blocks 3 Pos 3.81mm pitch Plug 24-18 AWG Crimp

Pluggable Terminal Blocks 3 Pos 3.81mm pitch Plug 24-18 AWG Crimp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1852370
Product Name Pluggable Terminal Blocks
Termination Options Crimp
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIFXX007 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3258 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers