PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1851300

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON FK-MCP Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screwless - Leg Spring, Push-In Spring Mounting Type: Free Hanging (In-Line) Features: Mating Flange
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON FK-MCP Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screwless - Leg Spring, Push-In Spring Mounting Type: Free Hanging (In-Line) Features: Mating Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON FK-MCP Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screwless - Leg Spring, Push-In Spring Mounting Type: Free Hanging (In-Line) Features: Mating Flange

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: COMBICON FK-MCP
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Pitch: 0.150" (3.81mm)
Termination Style: Screwless - Leg Spring, Push-In Spring
Mounting Type: Free Hanging (In-Line)
Features: Mating Flange

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details