PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets 1851180

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON FK-MCP Product Status: Active Package: Bulk Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screwless - Leg Spring, Push-In Spring Mounting Type: Free Hanging (In-Line) Housing Material: Polyamide (PA), Nylon Insulation Height: 0.488" (12.40mm)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON FK-MCP Product Status: Active Package: Bulk Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screwless - Leg Spring, Push-In Spring Mounting Type: Free Hanging (In-Line) Housing Material: Polyamide (PA), Nylon Insulation Height: 0.488" (12.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON FK-MCP Product Status: Active Package: Bulk Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screwless - Leg Spring, Push-In Spring Mounting Type: Free Hanging (In-Line) Housing Material: Polyamide (PA), Nylon Insulation Height: 0.488" (12.40mm)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Series: COMBICON FK-MCP
Product Status: Active
Package: Bulk
Type: Plug, Female Sockets
Pitch: 0.150" (3.81mm)
Termination Style: Screwless - Leg Spring, Push-In Spring
Mounting Type: Free Hanging (In-Line)
Housing Material: Polyamide (PA), Nylon
Insulation Height: 0.488" (12.40mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
ES Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
13+13 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2242696F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers