PHOENIX CONTACT USA Pluggable Terminal Blocks 1851177

Description
Pluggable Terminal Blocks 15 Pos 3.81mm pitch Plug 26-16AWG Spring
Datasheet
Description
Pluggable Terminal Blocks 15 Pos 3.81mm pitch Plug 26-16AWG Spring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1851177 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1851177
Pluggable Terminal Blocks 1851177
Pluggable Terminal Blocks 15 Pos 3.81mm pitch Plug 26-16AWG Spring

Pluggable Terminal Blocks 15 Pos 3.81mm pitch Plug 26-16AWG Spring

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1851177
Product Name Pluggable Terminal Blocks
Termination Options Push-In
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSDXX004 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2002-6302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers